EN
  • EN
  • DE

DSA1001BL2-008.0000VAO

Part No DSA1001BL2-008.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 8 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345150-DSA1001BL2-008.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001BL2-008.0000VAO CAD Model

Description

The DSA1001BL2-008.0000VAO is a precision-engineered electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a testament to Microchip's commitment to providing high-quality, reliable solutions for a wide range of electronic applications. The DSA1001BL2-008.0000VAO is specifically designed to meet the demanding requirements of today's advanced digital systems.

Key Features

  • Frequency Stability: The DSA1001BL2-008.0000VAO offers exceptional frequency stability, making it suitable for applications that require a stable and precise clock signal.
  • Low Phase Noise: With its low phase noise characteristics, this product ensures minimal signal interference, which is crucial for high-performance communication systems and sensitive measurement equipment.
  • Compact Size: The compact footprint of the DSA1001BL2-008.0000VAO allows for easy integration into space-constrained designs without compromising on performance.
  • Voltage Controlled Oscillator (VCO): As a VCO, it provides the flexibility to adjust the frequency with a control voltage input, making it adaptable to various applications that may require frequency modulation.

Applications

The versatility of the DSA1001BL2-008.0000VAO makes it ideal for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Wireless infrastructure
  • Test and measurement systems
  • Networking hardware
  • Satellite communication systems

Quality and Reliability

Microchip Technology is known for its dedication to quality and reliability, and the DSA1001BL2-008.0000VAO is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Microchip products. Customers can trust the DSA1001BL2-008.0000VAO for their critical applications, knowing it comes with the backing of Microchip's renowned support and expertise.

Technical Specifications

Parameter Specification
Manufacturer Microchip Technology
Part Number DSA1001BL2-008.0000VAO
Product Category Voltage Controlled Oscillators (VCOs)
Frequency 8.0000 MHz
Supply Voltage Typically 3.3V
Output Waveform Sine wave

For detailed information, technical documentation, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess