EN
  • EN
  • DE

DSA1001CL3-080.0000VAO

Part No DSA1001CL3-080.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 80 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344901-DSA1001CL3-080.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL3-080.0000VAO CAD Model

Description

The DSA1001CL3-080.0000VAO is a high-performance, precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of frequency control and timing solutions, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 80.0000 MHz, providing a reliable clock source for your applications.
  • Package: Encased in a compact CL3 package, it offers a space-saving solution for PCB designs.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, which is a common voltage level for many electronic devices, ensuring compatibility and ease of integration.
  • Stability: Boasts excellent frequency stability, making it suitable for applications that require precise timing, such as high-speed digital signal processing.
  • Output Type: The VAO designation indicates a specific type of output, tailored to deliver optimal performance in a variety of applications.
  • Temperature Range: This oscillator is designed to operate over a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSA1001CL3-080.0000VAO is ideal for use in a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Consumer electronics
  • Industrial systems
  • Internet of Things (IoT) devices
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001CL3-080.0000VAO is no exception. Each oscillator is manufactured to the highest standards and is subjected to rigorous testing to ensure it meets Microchip's stringent quality criteria. This ensures that you receive a product that not only meets your performance requirements but also provides long-term reliability.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess