EN
  • EN
  • DE

DSA1001DI2-033.3333TVAO

Part No DSA1001DI2-033.3333TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 25PPM / 33.3333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344807-DSA1001DI2-033.3333TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-033.3333TVAO CAD Model

Description

Introducing the DSA1001DI2-033.3333TVAO - A Precision Timing Solution from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the DSA1001DI2-033.3333TVAO, a state-of-the-art precision timing product designed to meet the rigorous demands of complex electronic systems. This product is part of Microchip's comprehensive portfolio of timing and clock generation devices, which are widely recognized for their performance, reliability, and innovation.

Product Features:

  • High Precision: The DSA1001DI2-033.3333TVAO offers a highly stable frequency output of 33.3333 MHz, which is crucial for applications that require precise timing to maintain synchronization and data integrity.
  • Low Jitter: Engineered to deliver low phase noise and jitter, this device ensures minimal signal distortion, making it ideal for high-speed digital signal processing, telecommunications, and networking equipment.
  • Temperature Stability: With a built-in temperature-compensated crystal oscillator (TCXO), the product maintains consistent performance over a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Versatile Power Supply: The DSA1001DI2-033.3333TVAO is designed to operate with a 3.3V power supply, providing compatibility with a broad range of electronic systems and simplifying power management design.
  • Compact Package: Housed in a compact, surface-mount package, this device saves valuable board space and is well-suited for densely packed PCBs found in modern electronic devices.

Applications:

The DSA1001DI2-033.3333TVAO is a versatile component that can be employed in a variety of applications, including:

  • Network routers and switches
  • Wireless base stations
  • Data center infrastructure
  • High-performance computing
  • Industrial automation systems
  • Test and measurement equipment

Microchip Technology's commitment to quality and performance is evident in the DSA1001DI2-033.3333TVAO, making it an excellent choice for designers and engineers looking for a reliable timing solution. Its precision, low jitter, and temperature stability characteristics ensure that it can support the most demanding applications, maintaining synchronization and enhancing overall system performance.

For more information about the DSA1001DI2-033.3333TVAO and other timing solutions from Microchip Technology, visit their official website or contact a Microchip sales representative.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess