EN
  • EN
  • DE

DSA1001DL1-060.0000TVAO

Part No DSA1001DL1-060.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 50PPM / 60 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 60 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344543-DSA1001DL1-060.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-060.0000TVAO CAD Model

Description

Product Overview: DSA1001DL1-060.0000TVAO

The DSA1001DL1-060.0000TVAO is a high-performance, precision timing solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the stringent requirements of advanced electronics, this product offers a reliable and stable frequency source that is essential for a variety of applications including telecommunications, networking, data centers, and industrial systems.

Key Features

  • Frequency Range: The device boasts a frequency of 60.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Package Type: Housed in a compact, surface-mount package, the DSA1001DL1-060.0000TVAO is designed for easy integration into a variety of circuit boards.
  • Temperature Stability: With excellent temperature stability, this product maintains consistent performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Low Jitter: The low phase jitter characteristic of this oscillator minimizes noise in the frequency signal, delivering cleaner and more accurate timing for sensitive applications.
  • Supply Voltage: Operating with a supply voltage tailored for modern electronics, it provides compatibility with a range of devices and systems.
  • Output Type: The device offers a standard output type that ensures seamless integration with most electronic components requiring a clock input.

Applications

The DSA1001DL1-060.0000TVAO is versatile and can be employed in various applications, including but not limited to:

  • High-speed data communication equipment
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1001DL1-060.0000TVAO is backed by Microchip's robust support and service network, ensuring that customers receive the assistance they need from design through implementation. For those looking to integrate a dependable clock source into their electronic systems, the DSA1001DL1-060.0000TVAO offers an excellent blend of performance, reliability, and support.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess