EN
  • EN
  • DE

DSA1001DL2-024.5640TVAO

Part No DSA1001DL2-024.5640TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 24.564 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24.564 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344793-DSA1001DL2-024.5640TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-024.5640TVAO CAD Model

Description

Microchip Technology DSA1001DL2-024.5640TVAO

The DSA1001DL2-024.5640TVAO is a state-of-the-art microcontroller product from Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced component is designed to cater to the demanding needs of modern electronics, providing a perfect blend of power, efficiency, and versatility.

Key Features

  • High Performance: At the heart of the DSA1001DL2-024.5640TVAO lies a powerful processing core that can handle complex computations and tasks with ease, ensuring smooth operation for a variety of applications.
  • Low Power Consumption: Despite its robust performance capabilities, this microcontroller is engineered for energy efficiency, making it ideal for portable and power-sensitive applications.
  • Advanced Peripherals: The device comes equipped with a range of built-in peripherals, allowing for a high level of integration and reducing the need for additional components in your design.
  • Robust Security Features: With the increasing need for secure electronic systems, the DSA1001DL2-024.5640TVAO provides multiple security options to protect your application from unauthorized access and threats.
  • Wide Operating Temperature Range: This microcontroller is designed to perform reliably in a broad range of environmental conditions, making it suitable for industrial and outdoor applications.

Applications

The versatility of the DSA1001DL2-024.5640TVAO makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Technical Specifications

The DSA1001DL2-024.5640TVAO boasts impressive technical specifications that ensure reliable operation and integration into your project:

  • Operating Voltage: Specified by the model number, ensuring compatibility with your system's power requirements.
  • Temperature Range: Capable of withstanding extreme temperatures, guaranteeing performance across various environments.
  • Package Type: Delivered in a package that facilitates easy mounting and soldering onto a printed circuit board (PCB).
  • Quality and Reliability: Manufactured by Microchip Technology, a brand synonymous with quality and long-term reliability in semiconductor products.

Whether you are developing cutting-edge technology or upgrading existing systems, the Microchip Technology DSA1001DL2-024.5640TVAO microcontroller offers the performance, efficiency, and security features necessary to meet the challenges of today's electronics industry.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess