EN
  • EN
  • DE

DSA1001DL3-024.0000TVAO

Part No DSA1001DL3-024.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344768-DSA1001DL3-024.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-024.0000TVAO CAD Model

Description

Product Overview: DSA1001DL3-024.0000TVAO

The DSA1001DL3-024.0000TVAO is a high-performance, precision oscillator from the renowned Microchip Technology. This product is designed to deliver exceptional stability and accuracy, making it an ideal solution for applications requiring reliable frequency control. With its advanced design and robust features, the DSA1001DL3-024.0000TVAO is suitable for a wide range of industries, including telecommunications, computing, aerospace, and medical devices.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.0000 MHz, providing a stable clock signal for critical electronic systems.
  • Package: It comes in a compact surface-mount package, allowing for easy integration into space-constrained designs.
  • Supply Voltage: The device supports a supply voltage of 3.3V, catering to low-power applications and ensuring compatibility with modern electronic circuits.
  • Temperature Stability: Boasting excellent temperature stability, the DSA1001DL3-024.0000TVAO maintains consistent performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Output Type: This oscillator provides a CMOS/TTL compatible output, offering versatility for interfacing with a broad spectrum of digital circuits.

Applications

The DSA1001DL3-024.0000TVAO is well-suited for various applications that demand high precision and stability. Its typical uses include:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems including base stations and handheld radios
  • Server and data storage infrastructure
  • Industrial control systems
  • Test and measurement equipment
  • Precision GPS and navigation devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSA1001DL3-024.0000TVAO is no exception. The product is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. Customers can trust in the Microchip brand for their frequency control needs, benefiting from the company's extensive support and expertise in the field.

Whether you are designing a complex communication system or a simple timing solution, the DSA1001DL3-024.0000TVAO offers the precision and durability needed to keep your applications running smoothly.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess