EN
  • EN
  • DE

DSA1101BA3-016.0000TVAO

Part No DSA1101BA3-016.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344691-DSA1101BA3-016.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-016.0000TVAO CAD Model

Description

Microchip Technology's DSA1101BA3-016.0000TVAO: A Comprehensive Overview

The DSA1101BA3-016.0000TVAO is a cutting-edge product from the renowned semiconductor manufacturer, Microchip Technology. This component is designed to cater to the needs of modern electronic systems, providing reliable performance and versatility for various applications. Whether you're working on telecommunications, computing, automotive, or industrial projects, this product is engineered to meet your requirements with precision.

Key Features

  • Frequency Range: The device operates at a frequency of 16.0000 MHz, which is a common standard for many digital systems, ensuring compatibility and ease of integration into existing designs.
  • Package Type: It comes in a compact SMD (Surface-Mount Device) package, allowing for efficient assembly processes and saving valuable board space in dense circuit designs.
  • Temperature Stability: The product is designed to maintain stable performance across a wide temperature range, making it suitable for applications that may experience varying environmental conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the DSA1101BA3-016.0000TVAO is ideal for battery-powered devices or energy-sensitive systems.

Applications

The versatility of the DSA1101BA3-016.0000TVAO makes it an excellent choice for a multitude of electronic applications. Its precise frequency generation capabilities make it an essential component in:

  • Wireless communication systems
  • High-speed digital signal processing
  • Microcontroller clock generation
  • GPS and navigation systems
  • Industrial timing solutions

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1101BA3-016.0000TVAO is no exception. Each component is rigorously tested to ensure it meets the high standards expected by industry professionals. The product's reliability is further backed by Microchip's extensive support and service network, providing peace of mind for designers and manufacturers alike.

In summary, the DSA1101BA3-016.0000TVAO is a testament to Microchip Technology's dedication to excellence. It offers a blend of performance, efficiency, and durability that is well-suited for today's advanced electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess