EN
  • EN
  • DE

DSA1121BI2-028.6364TVAO

Part No DSA1121BI2-028.6364TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 28.6364 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 28.6364 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344686-DSA1121BI2-028.6364TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BI2-028.6364TVAO CAD Model

Description

The DSA1121BI2-028.6364TVAO is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is utilized in various applications, including industrial, automotive, consumer electronics, and communication systems.

Key Features:

  • Precision Timing: With a frequency of 28.6364 MHz, it ensures precise timing for critical applications, making it an ideal choice for high-performance systems.
  • Stability: The DSA1121BI2-028.6364TVAO offers excellent stability, which is crucial for maintaining the integrity of the system's performance over time and under varying environmental conditions.
  • Low Power Consumption: Designed for efficiency, this product consumes minimal power, contributing to the overall energy efficiency of the systems it is integrated into.
  • Compact Form Factor: Its small size allows for seamless integration into space-constrained applications without compromising performance.
  • Reliability: Microchip Technology's commitment to quality ensures that the DSA1121BI2-028.6364TVAO is a reliable component that consistently performs to the highest standards.

Applications:

The versatility of the DSA1121BI2-028.6364TVAO makes it suitable for a wide range of applications. It is commonly used in:

  • Communication infrastructure such as routers, switches, and base stations.
  • Consumer electronics including smart home devices, gaming consoles, and high-definition televisions.
  • Automotive systems, particularly in telematics and infotainment systems.
  • Industrial equipment requiring precise timing for automation and control processes.

Technical Specifications:

Parameter Value Manufacturer Microchip Technology Part Number DSA1121BI2-028.6364TVAO Frequency 28.6364 MHz Package/Case SMD (Surface-Mount Device) Operating Temperature Specified by Manufacturer

In conclusion, the DSA1121BI2-028.6364TVAO from Microchip Technology is a high-quality, precision-timing component that delivers reliability and performance for a multitude of electronic applications. Its compact design and power efficiency make it an excellent choice for designers and engineers looking to enhance their systems with a dependable timing solution.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess