EN
  • EN
  • DE

DSA1121BI2-033.3330VAO

Part No DSA1121BI2-033.3330VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-85 / 33.333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344722-DSA1121BI2-033.3330VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BI2-033.3330VAO CAD Model

Description

Product Overview: DSA1121BI2-033.3330VAO

The DSA1121BI2-033.3330VAO is a cutting-edge microcontroller product from Microchip Technology, renowned for its high performance and reliability in a wide range of applications. This product is designed to cater to the needs of advanced embedded systems that require a balance of power efficiency, processing capability, and versatile I/O options.

Key Features:

  • High-Performance CPU: At the core of the DSA1121BI2-033.3330VAO is a powerful CPU that can run at a clock speed of 33.333 MHz, providing ample processing power for complex tasks and algorithms.
  • Memory: The device comes equipped with a robust memory architecture, which includes both RAM and flash memory, allowing for efficient data storage and retrieval.
  • Advanced Peripherals: The microcontroller features a range of integrated peripherals, such as timers, counters, communication interfaces (including UART, SPI, and I2C), and analog-to-digital converters (ADCs), which enhance its functionality and flexibility in various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSA1121BI2-033.3330VAO operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: Microchip Technology has engineered this product to withstand harsh industrial environments, ensuring reliable operation under wide temperature ranges and in the presence of electromagnetic disturbances.

Applications:

The versatility of the DSA1121BI2-033.3330VAO makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Support:

Microchip Technology is committed to delivering high-quality products. The DSA1121BI2-033.3330VAO is backed by the company's rigorous testing protocols and is supported by their comprehensive technical support services, ensuring that customers can integrate this microcontroller into their designs with confidence.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the DSA1121BI2-033.3330VAO from Microchip Technology offers the performance, efficiency, and reliability required to bring your projects to life.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess