EN
  • EN
  • DE

DSA1121BI3-016.0000VAO

Part No DSA1121BI3-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-85 / 16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344582-DSA1121BI3-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BI3-016.0000VAO CAD Model

Description

Product Overview: DSA1121BI3-016.0000VAO

The DSA1121BI3-016.0000VAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology. This product is part of Microchip's extensive range of timing solutions that are known for their reliability, accuracy, and advanced features. The DSA1121BI3-016.0000VAO is specifically engineered to meet the rigorous demands of modern electronic applications, including telecommunications, networking, and data communications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 16.0000 MHz, making it suitable for a wide variety of applications that require a precise clock source.
  • Package Type: It comes in a compact, industry-standard surface-mount package that allows for easy integration into various circuit designs.
  • Supply Voltage: The device is designed to work with a supply voltage (Vdd) that is suitable for most common electronic systems, ensuring compatibility and ease of use.
  • Low Jitter: This oscillator is designed to produce a clock signal with low phase noise and jitter, which is critical for high-speed digital communication and ensures signal integrity.
  • Temperature Stability: The DSA1121BI3-016.0000VAO is built to maintain its performance across a wide temperature range, making it reliable for use in environments with varying thermal conditions.
  • Long-Term Reliability: Microchip Technology's commitment to quality means that this oscillator is designed for long-term reliability, ensuring that it will continue to perform over the lifespan of your product.

Applications

The versatility of the DSA1121BI3-016.0000VAO makes it an excellent choice for various applications, including but not limited to:

  • High-speed data transfer systems
  • Wireless communication infrastructure
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

In conclusion, the DSA1121BI3-016.0000VAO from Microchip Technology is a dependable and precise oscillator that provides the performance required for today's sophisticated electronic systems. Its combination of features and reliability makes it a top choice for designers and engineers looking for a clock source that they can trust to maintain the integrity of their digital applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess