EN
  • EN
  • DE

DSA2311KL1-R0015VAO

Part No DSA2311KL1-R0015VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-105C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344573-DSA2311KL1-R0015VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KL1-R0015VAO CAD Model

Description

Microchip Technology's DSA2311KL1-R0015VAO: A Cutting-Edge Solution for Your Design Needs

The DSA2311KL1-R0015VAO is a state-of-the-art product from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This precision-engineered component is part of Microchip's extensive portfolio, which is renowned for reliability and performance across various industries.

Key Features:

  • High Performance: The DSA2311KL1-R0015VAO is built to deliver exceptional performance, ensuring that your designs operate at their peak. Its advanced features enable it to handle complex tasks with ease, making it an ideal choice for high-demand applications.
  • Energy Efficient: As energy efficiency becomes increasingly important, this product stands out by offering low power consumption without sacrificing performance. This feature not only saves energy but also extends the lifespan of your product.
  • Durability: Microchip Technology is known for its durable and robust components. The DSA2311KL1-R0015VAO is no exception, offering a long operational life even under challenging conditions. This reliability saves time and costs by reducing the need for frequent replacements or maintenance.
  • Compatibility: This device is designed to be compatible with a wide range of applications and systems. Its versatility ensures that it can be integrated smoothly into your existing designs or used as a foundation for new projects.

Applications:

The DSA2311KL1-R0015VAO is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunications
  • Medical Devices

Technical Support and Resources:

Microchip Technology provides comprehensive technical support for the DSA2311KL1-R0015VAO. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate seamless integration and optimal use of the product. Additionally, Microchip's customer service and technical support teams are readily available to assist with any inquiries or issues that may arise.

Choose the DSA2311KL1-R0015VAO for your next project and benefit from the quality, performance, and support that Microchip Technology is known for. Whether you're working on a complex industrial system or a simple consumer device, this product is designed to exceed your expectations and drive innovation in your designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess