EN
  • EN
  • DE

DSA2311KL1-R0073VAO

Part No DSA2311KL1-R0073VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 40MHz
Frequency - Output 2 40MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Current - Supply (Disable) (Max) 23 mA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345062-DSA2311KL1-R0073VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KL1-R0073VAO CAD Model

Description

Microchip Technology's DSA2311KL1-R0073VAO Overview

The DSA2311KL1-R0073VAO is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed for a range of applications, including automotive systems, industrial controls, and the Internet of Things (IoT) devices. It is known for its reliability, efficiency, and high-performance capabilities.

Key Features

  • High Precision: The DSA2311KL1-R0073VAO is engineered for precise operation, ensuring accurate signal processing and control in critical applications.
  • Low Power Consumption: This device is optimized for energy efficiency, which makes it ideal for battery-powered or energy-sensitive systems.
  • Robust Design: Built to withstand harsh environments, the DSA2311KL1-R0073VAO operates reliably under a wide range of temperatures and conditions.
  • Connectivity: With advanced communication interfaces, this product offers seamless integration with various peripherals and networks, enhancing its versatility.
  • Security Features: Microchip's commitment to security is evident in this product, which includes features designed to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the DSA2311KL1-R0073VAO allows it to be used in a multitude of applications. It is particularly suited for:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including process control and machine-to-machine communication
  • Smart home devices and IoT applications, where connectivity and security are paramount

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the datasheet provided by Microchip Technology. This document offers comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits, ensuring the DSA2311KL1-R0073VAO is utilized to its full potential within their projects.

Overall, the DSA2311KL1-R0073VAO from Microchip Technology represents a powerful solution for modern electronic systems, combining performance, energy efficiency, and security in a compact package.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess