EN
  • EN
  • DE

DSA400-3333Q0078KL2TVAO

Part No DSA400-3333Q0078KL2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz
Frequency - Output 2 125MHz
Frequency - Output 3 125MHz
Frequency - Output 4 125MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345154-DSA400-3333Q0078KL2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0078KL2TVAO CAD Model

Description

Product Overview: DSA400-3333Q0078KL2TVAO by Microchip Technology

The DSA400-3333Q0078KL2TVAO is a high-performance, precision integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this product is an embodiment of Microchip's commitment to providing state-of-the-art solutions for the electronics industry.

Key Features

  • High Precision: The DSA400-3333Q0078KL2TVAO offers exceptional accuracy, making it suitable for applications that require precise measurements and control.
  • Robust Design: Engineered to withstand harsh conditions, this product is built to deliver reliable performance in challenging environments.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, the DSA400-3333Q0078KL2TVAO is designed to operate efficiently, thereby conserving energy and extending battery life in portable applications.
  • Connectivity: This component is equipped with advanced connectivity features, ensuring seamless integration with various systems and devices.
  • Customizable: Microchip Technology understands the need for versatility in component usage, which is why the DSA400-3333Q0078KL2TVAO is designed to be adaptable to specific user requirements.

Applications

The DSA400-3333Q0078KL2TVAO is versatile enough to be used in a wide array of applications, such as:

  • Industrial automation and control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • Consumer electronics

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term reliability. The DSA400-3333Q0078KL2TVAO is no exception and comes with the assurance of Microchip's comprehensive technical support and service. Customers can rely on a global network of experts to assist with product integration, troubleshooting, and general inquiries.

In summary, the DSA400-3333Q0078KL2TVAO from Microchip Technology is a testament to the company's innovation and dedication to excellence. It's an ideal choice for designers and engineers looking for a reliable, precise, and efficient component to power their next project.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess