EN
  • EN
  • DE

DSA6101JL3B-027.0000BV02

Part No DSA6101JL3B-027.0000BV02
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345071-DSA6101JL3B-027.0000BV02
Ultra Librarian 3D Model Ultra Librarian DSA6101JL3B-027.0000BV02 CAD Model

Description

Microchip Technology's DSA6101JL3B-027.0000BV02: A High-Precision Oscillator

The DSA6101JL3B-027.0000BV02 is a state-of-the-art oscillator from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has engineered this product to provide reliable and precise frequency control in demanding environments.

Key Features

  • Precision Timing: The DSA6101JL3B-027.0000BV02 boasts a frequency of 27.0000 MHz, offering high-precision timing solutions for critical applications.
  • Stability: Designed with stability in mind, this oscillator maintains its performance across a variety of temperature ranges and environmental conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, which is built to consume minimal power, making it suitable for battery-powered applications.
  • Compact Size: The compact package is ideal for space-constrained applications, allowing for integration into a wide array of electronic systems without compromising on performance.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that this oscillator provides long-term reliability, reducing maintenance and replacement costs over time.

Applications

The versatility of the DSA6101JL3B-027.0000BV02 makes it an excellent choice for various applications, including but not limited to:

  • Telecommunications systems
  • Industrial controls
  • Networking equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

Some of the technical specifications for the DSA6101JL3B-027.0000BV02 include:

  • Frequency: 27.0000 MHz
  • Supply Voltage: 3.3V
  • Output Waveform: HCMOS
  • Operating Temperature Range: -40°C to +85°C

With its robust design and precise frequency control, the DSA6101JL3B-027.0000BV02 from Microchip Technology is a top choice for designers and engineers seeking a reliable oscillator that can meet the stringent requirements of modern electronic systems. Whether it's for commercial or industrial use, this product is designed to deliver consistent performance and support the seamless operation of your applications.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess