EN
  • EN
  • DE

DSA6102JI1B-033.3333VAO

Part No DSA6102JI1B-033.3333VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 33.3333 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345180-DSA6102JI1B-033.3333VAO
Ultra Librarian 3D Model Ultra Librarian DSA6102JI1B-033.3333VAO CAD Model

Description

The DSA6102JI1B-033.3333VAO is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is designed to meet the rigorous demands of advanced electronic systems, delivering reliability and functionality that are essential for modern applications.

Key Features

  • Frequency Precision: The device offers a precise frequency of 33.3333 MHz, which is critical for applications that require a stable and accurate clock signal.
  • Stability: Built for stable operation, the DSA6102JI1B-033.3333VAO maintains its performance over a wide range of environmental conditions, ensuring consistent functionality.
  • Low Power Consumption: Designed with power efficiency in mind, this product is suitable for battery-powered devices or energy-sensitive applications.
  • Compact Package: The device comes in a small form factor, making it an excellent choice for space-constrained applications without compromising on performance.

Applications

The versatility of the DSA6102JI1B-033.3333VAO allows it to be used in a myriad of applications, ranging from consumer electronics to industrial systems. Its precision and stability make it an ideal choice for:

  • Telecommunication systems
  • Embedded systems
  • High-speed digital signal processing
  • Automotive electronics
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA6102JI1B-033.3333VAO is no exception. Customers can expect robust support and a comprehensive warranty, ensuring that their product continues to perform optimally throughout its lifecycle. Additionally, Microchip provides extensive technical documentation and customer service to assist with integration and troubleshooting.

Ordering Information

For purchasing information, detailed specifications, and bulk ordering options for the DSA6102JI1B-033.3333VAO, interested buyers are encouraged to contact Microchip Technology's sales representatives or authorized distributors. This ensures access to genuine products and the latest technology solutions from Microchip.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess