EN
  • EN
  • DE

DSA613RI2A-01R0TVAO

Part No DSA613RI2A-01R0TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz
Frequency - Output 2 50MHz
Frequency - Output 3 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345141-DSA613RI2A-01R0TVAO
Ultra Librarian 3D Model Ultra Librarian DSA613RI2A-01R0TVAO CAD Model

Description

Product Overview: DSA613RI2A-01R0TVAO

Manufacturer: Microchip Technology

The DSA613RI2A-01R0TVAO is a state-of-the-art semiconductor device from the renowned manufacturer Microchip Technology, designed to cater to the demanding needs of modern electronic circuits. This product is a testament to Microchip's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High Performance: The DSA613RI2A-01R0TVAO is built to deliver top-notch performance, ensuring that electronic devices function at their optimal level.
  • Energy Efficient: This product is designed with energy efficiency in mind, helping to reduce the power consumption of the devices it powers and thus contributing to a greener environment.
  • Durability: Microchip Technology is known for its durable products, and the DSA613RI2A-01R0TVAO is no exception. It is built to withstand the rigors of everyday use, ensuring a long lifespan.
  • Integration: The component is designed for easy integration into a wide range of electronic systems, making it a versatile choice for designers and engineers.

Applications

The DSA613RI2A-01R0TVAO is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Devices
  • Medical Equipment

Quality and Reliability

Microchip Technology's DSA613RI2A-01R0TVAO is manufactured under strict quality control standards, ensuring that each component meets the company's high standards for reliability and performance. Customers can trust this product to perform consistently over time, even in the most demanding situations.

Support and Resources

Microchip Technology provides extensive support and resources to assist customers with the integration of the DSA613RI2A-01R0TVAO into their projects. Detailed datasheets, technical support, and application notes are readily available to ensure a smooth design-in process.

In conclusion, the DSA613RI2A-01R0TVAO from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance component that is both energy-efficient and easy to integrate into a wide range of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess