EN
  • EN
  • DE

DSA6311JL1AB-028.6364TV01

Part No DSA6311JL1AB-028.6364TV01
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR, / 28.6364 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 28.6364 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6311
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344509-DSA6311JL1AB-028.6364TV01
Ultra Librarian 3D Model Ultra Librarian DSA6311JL1AB-028.6364TV01 CAD Model

Description

The DSA6311JL1AB-028.6364TV01 is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to meet the high demands of modern electronic systems, providing a robust and reliable solution for a wide range of applications.

Key Features:

  • Precision Timing: With a focus on timing accuracy, the DSA6311JL1AB-028.6364TV01 ensures precise clocking solutions, making it ideal for systems that require exact synchronization.
  • High Stability: The component is designed to maintain its performance over a wide range of environmental conditions, ensuring consistent operation and longevity.
  • Low Power Consumption: In line with Microchip Technology's commitment to energy efficiency, this product boasts low power consumption, making it suitable for battery-powered devices and applications where power saving is crucial.
  • Compact Form Factor: The small footprint of the DSA6311JL1AB-028.6364TV01 allows for integration into space-constrained designs without compromising performance.
  • Durability: Built to withstand harsh environments, this component is robust and durable, ensuring reliability in a variety of challenging conditions.

Applications:

The versatility of the DSA6311JL1AB-028.6364TV01 makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Networking Equipment
  • Consumer Electronics

Quality and Support:

Microchip Technology is known for its commitment to quality and customer satisfaction. The DSA6311JL1AB-028.6364TV01 is backed by rigorous testing and quality assurance processes, ensuring that customers receive a product that not only meets but exceeds industry standards. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting a hassle-free experience for engineers and product developers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess