EN
  • EN
  • DE

DSA6331MA1AB-027.0000VAO

Part No DSA6331MA1AB-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344501-DSA6331MA1AB-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331MA1AB-027.0000VAO CAD Model

Description

Introducing the DSA6331MA1AB-027.0000VAO from Microchip Technology

Microchip Technology presents the innovative DSA6331MA1AB-027.0000VAO, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that provides exceptional reliability and performance for a wide range of electronic applications. This precision timing device is designed to meet the needs of today's high-speed, high-performance electronics.

Key Features and Benefits

  • Frequency Precision: With a frequency of 27.0000 MHz, this oscillator delivers a highly stable and accurate clock signal, which is crucial for synchronizing digital circuits.
  • Low Power Consumption: The DSA6331MA1AB-027.0000VAO is designed for energy efficiency, making it ideal for battery-operated devices and applications where power conservation is essential.
  • Compact SMD Package: Its small footprint in a 4-SMD, no lead package allows for easy integration into space-constrained designs, without compromising performance.
  • Wide Operating Temperature Range: This oscillator is robust and reliable, with an operating temperature range from -40°C to +85°C, ensuring consistent performance in diverse environmental conditions.
  • Voltage Flexibility: It operates at a supply voltage of 1.8V, accommodating various design requirements and enhancing compatibility with different system architectures.
  • Superior Aging Characteristics: The device exhibits excellent long-term stability, with aging at less than 1 ppm per year, which is particularly beneficial for applications where recalibration is difficult or impossible.

Applications

The DSA6331MA1AB-027.0000VAO is versatile and can be used in multiple applications, including but not limited to:

  • Wireless Communication Systems
  • Industrial Controls
  • Networking Equipment
  • Portable Electronics
  • IoT Devices

Microchip Technology's commitment to quality ensures that the DSA6331MA1AB-027.0000VAO oscillator provides the reliability and performance necessary for today's demanding electronic environments. Whether you're designing consumer electronics or industrial systems, this MEMS oscillator offers a solution that combines precision with practicality.

Choose the DSA6331MA1AB-027.0000VAO for your next project and experience the peace of mind that comes with using a product from a leader in microcontroller and analog semiconductors.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess