EN
  • EN
  • DE

DSC1001AC1-075.0000

Part No DSC1001AC1-075.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 75.0000MHZ CMOS SMD  /  75 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 75 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 8.7mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1138149-DSC1001AC1-075.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AC1-075.0000 CAD Model

Description

Introducing the DSC1001AC1-075.0000 from Microchip Technology

Microchip Technology's DSC1001AC1-075.0000 is a high-performance, precision silicon MEMS oscillator designed to meet the demanding needs of modern electronic systems. This compact and reliable component is an excellent choice for designers looking to optimize their applications with a stable and accurate clock signal.

Key Features

  • Frequency: The DSC1001 series offers a fixed output frequency of 75.0000 MHz, providing a stable and precise clocking solution for your high-speed digital applications.
  • Supply Voltage: Operating at a supply voltage of 1.8V to 3.3V, this oscillator is versatile and can be integrated into various systems without the need for additional power regulation.
  • Low Power Consumption: Designed for energy-efficient operation, the DSC1001AC1-075.0000 is an ideal choice for battery-powered devices, helping to extend the operational lifespan of your products.
  • Compact Size: Housed in a compact 6-SMD (No Lead) package, this oscillator minimizes the footprint on your PCB and is suitable for space-constrained applications.
  • Stability: It offers excellent temperature stability, ensuring reliable performance across a wide range of environmental conditions.
  • Output Type: The DSC1001AC1-075.0000 provides a CMOS output, making it compatible with most digital circuits.

Applications

The versatility of the DSC1001AC1-075.0000 makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Systems
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Portable Medical Devices

Quality and Reliability

Microchip Technology is well-known for its commitment to quality and reliability, and the DSC1001AC1-075.0000 is no exception. This MEMS oscillator has been rigorously tested to meet stringent industry standards, ensuring a long operational life and consistent performance.

Whether you're developing the next generation of consumer gadgets, industrial machinery, or communication hardware, the DSC1001AC1-075.0000 offers the performance and reliability you need to keep your systems running smoothly.

For detailed specifications, technical documents, and more information about the DSC1001AC1-075.0000, please visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess