EN
  • EN
  • DE

DSC1001AI2-054.0000T

Part No DSC1001AI2-054.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 54.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 54 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917514-DSC1001AI2-054.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-054.0000T CAD Model

Description

Product Overview: DSC1001AI2-054.0000T

The DSC1001AI2-054.0000T is a high-performance silicon MEMS oscillator from the reputable manufacturer Microchip Technology. This precision oscillator is designed to meet the demanding requirements of modern electronic systems, providing a stable and reliable clock source for a wide range of applications including networking, telecommunications, computing, and industrial controls.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 54.0000 MHz, which is ideal for high-speed digital electronics that require precise timing for data processing and signal synchronization.
  • Supply Voltage: It features a wide supply voltage range, typically between 1.8V to 3.3V, allowing for flexible integration into various circuit designs without the need for additional voltage regulation.
  • Stability: The DSC1001AI2-054.0000T offers excellent frequency stability, ensuring that the oscillator maintains a consistent output even under varying environmental conditions such as temperature changes and external interference.
  • Packaging: This product comes in a compact, industry-standard 4-SMD, no lead package. Its small footprint makes it suitable for space-constrained applications.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital logic families, making it easy to interface with other components in a system.
  • Low Power Consumption: Designed for energy-efficient operation, the DSC1001AI2-054.0000T consumes minimal power, which is critical for battery-powered and portable devices.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the DSC1001AI2-054.0000T makes it suitable for a broad range of applications. It is particularly beneficial in scenarios where high precision and reliability are paramount, such as in:

  • High-speed networking equipment like routers and switches
  • Telecommunication infrastructure including base stations and network clocks
  • Advanced computing systems requiring stable clock signals for processors and memory interfaces
  • Industrial control systems where timing accuracy is crucial for process control and automation

With its robust performance and reliability, the DSC1001AI2-054.0000T from Microchip Technology stands out as a superior choice for designers looking to optimize their systems with a high-quality timing solution.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess