EN
  • EN
  • DE

DSC1001DI1-024.0000

Part No DSC1001DI1-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001DI1-024.0000-ND,576-4965-5
Standard Package 140
Win Source Part Number 1328158-DSC1001DI1-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI1-024.0000 CAD Model

Description

The DSC1001DI1-024.0000 is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leader in the semiconductor industry. This precision oscillator is designed to provide a stable and reliable clock source for various electronic applications, including but not limited to embedded systems, IoT devices, and portable consumer electronics.

Key Features

  • Frequency: The DSC1001 series offers a frequency range of 2.3kHz to 170MHz, and this particular model operates at a fixed frequency of 24.0000MHz, suitable for a wide array of applications that require a stable time base.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, allowing for flexibility in various power supply designs and compatibility with low-voltage systems.
  • Low Power Consumption: Designed for energy-sensitive applications, the DSC1001DI1-024.0000 boasts low power consumption, making it ideal for battery-operated devices.
  • Stability: It offers excellent frequency stability across a range of environmental conditions, ensuring reliable performance even under temperature variations and other external factors.
  • Form Factor: The device comes in an industry-standard 6-pin DFN package, with a compact footprint that is perfect for space-constrained applications.
  • Output Type: CMOS/LVDS/LVPECL compatible outputs are available, providing versatile integration options for different digital circuits.
  • Programmability: The oscillator's frequency is factory-programmable, allowing for customization to meet specific design requirements.

Applications

The DSC1001DI1-024.0000 is suitable for a variety of applications, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Wireless communication devices
  • Industrial control systems
  • Medical monitoring and diagnostic equipment
  • Automotive electronics
  • Consumer electronics (smartphones, tablets, etc.)

With its robust feature set and Microchip Technology's reputation for quality, the DSC1001DI1-024.0000 is an excellent choice for designers seeking a reliable and flexible clock solution for their next project.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4021 $50.4441
51+ $1.9710 $100.5210
79+ $1.9094 $150.8426
109+ $1.8478 $201.4102
140+ $1.7862 $250.0680
188+ $1.6014 $301.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess