EN
  • EN
  • DE
  • IT

DSC1001DI2-045.1584

Part No DSC1001DI2-045.1584
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 45.1584MHZ CMOS SMD  /  45.1584 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 45.1584 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 1038695-DSC1001DI2-045.1584
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-045.1584 CAD Model

Description

Microchip Technology's DSC1001DI2-045.1584 - A High-Performance Silicon MEMS Oscillator

The DSC1001DI2-045.1584 is a state-of-the-art silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is tailored for a wide range of applications, including but not limited to telecommunications, networking, data storage, and consumer electronics.

Engineered with stability and reliability in mind, the DSC1001 series offers a frequency range from 2.3kHz to 170MHz, and the DSC1001DI2-045.1584 specifically operates at a frequency of 45.1584 MHz. This component boasts an impressive frequency stability of ±25 ppm, ensuring consistent performance over a temperature range of -40°C to +85°C. The low jitter and high stability make it an excellent choice for applications requiring precise timing.

The DSC1001DI2-045.1584 comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications. It also features a low power consumption profile, which is critical for battery-powered devices. With a supply voltage of 1.8V to 3.3V, it provides design flexibility for various electronic systems.

One of the key advantages of the DSC1001DI2-045.1584 is its robustness against environmental stressors such as shock and vibration. Unlike traditional quartz-based oscillators, the silicon MEMS technology inherent in this device enables it to perform reliably in harsh conditions, making it an ideal choice for industrial and automotive applications.

Integration is straightforward, as the DSC1001DI2-045.1584 is designed to be a drop-in replacement for standard crystal oscillators, minimizing the need for design changes or additional components. Its excellent long-term aging characteristics also reduce the need for frequent recalibration, providing a low-maintenance solution for time-critical applications.

In summary, the DSC1001DI2-045.1584 from Microchip Technology is a versatile, high-performance MEMS oscillator that combines precision, stability, and durability, making it a top choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Need more? Email Us
Microchip Technology
MEMS OSC XO 156.2539MHZ LVPECL / 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Need more? Email Us
Diodes Incorporated
CRYSTAL 12.0000MHZ 12PF SMD / 12 MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Lowest to $0.5265
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess