EN
  • EN
  • DE

DSC1001DL5-020.0000T

Part No DSC1001DL5-020.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 20.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000647-DSC1001DL5-020.0000T
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Series DSC1001
Package Tape & Reel (TR)
Package / Case 4-SMD, No Lead
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C
Voltage - Supply 1.8V ~ 3.3V
Function Standby (Power Down)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Ultra Librarian 3D Model Ultra Librarian DSC1001DL5-020.0000T CAD Model

Description

The DSC1001DL5-020.0000T is a high-performance silicon MEMS oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator offers a compact and reliable alternative to traditional crystal oscillators, with a frequency range specifically at 20.0000 MHz.

Key Features

  • Frequency Precision: The device boasts a precise frequency output of 20 MHz, making it ideal for applications requiring a stable clock source.
  • Low Power Consumption: Designed for energy efficiency, it is suitable for battery-powered and portable devices, contributing to prolonged operational life.
  • Stability: Offers excellent temperature stability and low jitter performance, ensuring reliable operation under varying environmental conditions.
  • Form Factor: Available in a compact 6-SMD, no lead package, the DSC1001DL5-020.0000T is designed for space-constrained applications.
  • Supply Voltage: Operates at a nominal supply voltage, making it compatible with a wide range of electronic circuits.

Applications

The versatility of the DSC1001DL5-020.0000T allows it to be used across various applications. These include precision timing for consumer electronics, industrial automation, IoT devices, and telecommunications. Its robust performance also makes it suitable for automotive systems, medical equipment, and aerospace technology where reliable timekeeping is critical.

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSC1001DL5-020.0000T meets stringent industry standards for performance and reliability. Each oscillator is rigorously tested to guarantee it performs to specifications across its operational temperature range and throughout its expected lifespan.

Environmental Compliance

Adhering to environmental regulations, the DSC1001DL5-020.0000T is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3463 $51.6186
52+ $1.9252 $100.1104
81+ $1.8650 $151.0650
111+ $1.8049 $200.3439
144+ $1.7447 $251.2368
192+ $1.5642 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess