EN
  • EN
  • DE

DSC1101CE1-100.0000

Part No DSC1101CE1-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW JITTER 100MHZ LVCMO  /  100 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1056594-DSC1101CE1-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101CE1-100.0000 CAD Model

Description

The DSC1101CE1-100.0000 is a high-performance, precision silicon MEMS oscillator from the reputable Microchip Technology. Designed to meet the needs of a wide range of electronic applications, this device offers a stable and reliable clock source, which is essential for digital electronics systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Supply Voltage: It supports a supply voltage range of 2.25V to 3.63V, making it versatile for various power environments and systems.
  • Stability: The DSC1101CE1-100.0000 offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Low Jitter: With its low phase jitter, this oscillator is ideal for applications requiring high data integrity and signal clarity.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: The device is available in a compact 6-SMD (No Lead) package, making it easy to integrate into space-constrained designs.

Applications

The DSC1101CE1-100.0000 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • High-performance computing and data storage systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1101CE1-100.0000 is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity, even in the most demanding applications. With its robust design and Microchip's rigorous testing, customers can trust this product to maintain system stability and improve overall performance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess