EN
  • EN
  • DE

DSC1222CI2-212M5000

Part No DSC1222CI2-212M5000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SMD HIGH PERFORMANCE  /  212.5 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC12X2
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 212.5 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 50mA (Typ)
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1222
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1222CI2-212M5000
Standard Package 110
Win Source Part Number 1091448-DSC1222CI2-212M5000
Ultra Librarian 3D Model Ultra Librarian DSC1222CI2-212M5000 CAD Model

Description

The DSC1222CI2-212M5000 is a high-precision, low-jitter MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art component is designed to meet the demanding requirements of today's advanced electronic systems, providing a reliable and stable clock signal for a variety of applications, including telecommunications, networking, data centers, and industrial automation.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 212.5000 MHz, offering the precision needed for high-speed digital systems.
  • Supply Voltage: It supports a supply voltage of 1.8V, catering to low-power applications and helping to maintain energy efficiency in system designs.
  • Stability: Exhibits excellent frequency stability, ensuring consistent performance and reducing the risk of system errors or failures.
  • Form Factor: The device comes in a compact, industry-standard 6-pad ceramic package, making it suitable for space-constrained applications.
  • Output Type: It features a differential output, which is less susceptible to noise and provides a higher quality signal compared to single-ended outputs.

Performance and Reliability

The DSC1222CI2-212M5000 is engineered to deliver superior performance with a low jitter specification, which is critical for maintaining signal integrity in high-speed data communication. Its robust design ensures long-term reliability, and it is capable of operating over a wide temperature range, making it a versatile choice for various environmental conditions.

Applications

With its precise frequency generation and low jitter characteristics, the DSC1222CI2-212M5000 is ideal for use in applications such as:

  • High-speed data transfer systems
  • Server and storage platforms
  • Networking equipment, including routers and switches
  • Industrial control systems
  • Test and measurement equipment

Microchip Technology's commitment to quality ensures that the DSC1222CI2-212M5000 meets the highest standards, providing designers with a reliable and high-performance solution for their timing needs.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess