EN
  • EN
  • DE

DSC2110FI1-A0012

Part No DSC2110FI1-A0012
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR LVCMOS / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 14-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 22.5792MHz, 24.576MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2110
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344370-DSC2110FI1-A0012
Ultra Librarian 3D Model Ultra Librarian DSC2110FI1-A0012 CAD Model

Description

Introducing the DSC2110FI1-A0012 from Microchip Technology

The DSC2110FI1-A0012 is a state-of-the-art digital signal controller (DSC) from the renowned manufacturer, Microchip Technology. This product is designed to cater to the demanding needs of modern control applications, blending the processing power of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). It's an ideal choice for applications requiring advanced algorithms and high-speed data processing, such as motor control, power conversion, and sensory applications.

The DSC2110FI1-A0012 boasts a robust architecture that includes a high-performance CPU with DSP functionality, ensuring efficient handling of complex mathematical functions and algorithms. Its architecture is optimized for control-based tasks, providing designers with a flexible and powerful platform to develop sophisticated control systems.

This product features a rich set of peripherals that enhance its versatility in various applications. It includes high-resolution PWM outputs, analog-to-digital converters (ADCs) with high sampling rates, and serial communication modules such as UART, SPI, and I2C. These interfaces allow for seamless integration with external devices and sensors, facilitating the creation of interconnected systems.

One of the key advantages of the DSC2110FI1-A0012 is its ease of use. Microchip Technology provides comprehensive development tools and software libraries that simplify the programming process, enabling developers to bring their products to market faster. The DSC is supported by Microchip's MPLAB development environment, which offers advanced debugging and simulation tools to streamline the development workflow.

In terms of reliability, the DSC2110FI1-A0012 is built to meet the rigorous standards of industrial applications. It operates over a wide temperature range and is designed with robust protection features to withstand harsh environments and electrical disturbances.

Overall, the DSC2110FI1-A0012 from Microchip Technology is a powerful and reliable solution for designers looking to implement advanced control systems with high-speed data processing capabilities. With its combination of an MCU and DSP, rich peripheral set, and strong development support, this product stands out as a top choice for a wide range of control applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess