EN
  • EN
  • DE

DSC6021CE1A-002P

Part No DSC6021CE1A-002P
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2MHz, 4MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343614-DSC6021CE1A-002P
Ultra Librarian 3D Model Ultra Librarian DSC6021CE1A-002P CAD Model

Description

Microchip Technology DSC6021CE1A-002P: A Compact, Low-Power MEMS Oscillator

The DSC6021CE1A-002P is a high-performance, ultra-compact, low-power silicon MEMS oscillator from Microchip Technology, designed to offer a superior alternative to traditional quartz crystal oscillators. This device is part of Microchip's extensive range of timing solutions that are known for their reliability and precision.

Key Features

  • Frequency Range: The DSC6021CE1A-002P provides a stable frequency output of 2 MHz, which is ideal for a wide range of applications that require precise timing.
  • Supply Voltage: It operates at a supply voltage range of 1.71V to 3.63V, making it suitable for battery-powered and portable devices where power consumption is critical.
  • Low Power Consumption: The oscillator is designed for energy efficiency, with a typical current draw of only 2.5 mA, thereby extending battery life in portable applications.
  • Stability: It offers excellent frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: The DSC6021CE1A-002P comes in a compact 4-SMD, no lead package, with dimensions of 2.5 mm x 2.0 mm, allowing for high-density mounting and saving valuable board space.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a variety of designs.

Applications

The DSC6021CE1A-002P MEMS oscillator is versatile and can be used in multiple applications, including:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment
  • Wireless communication systems

Microchip Technology's DSC6021CE1A-002P is an excellent choice for designers looking for a reliable, low-power, and space-saving timing solution. Its robust performance and ease of use make it an ideal component for modern electronic systems where precision and power efficiency are paramount.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess