EN
  • EN
  • DE

DSC6021CI2A-003W

Part No DSC6021CI2A-003W
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 3.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 4MHz, 24MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344047-DSC6021CI2A-003W
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-003W CAD Model

Description

Product Overview: DSC6021CI2A-003W by Microchip Technology

The DSC6021CI2A-003W is a highly reliable, low-power MEMS oscillator from Microchip Technology, designed to meet the stringent demands of modern electronic devices. This compact, surface-mountable component provides a stable frequency source with a nominal frequency of 3.00 MHz, making it an ideal choice for a wide range of applications including consumer electronics, IoT devices, industrial controls, and wearable technology.

Key Features

  • Frequency Stability: The DSC6021 series offers excellent frequency stability, ensuring consistent performance over a range of operating conditions.
  • Low Power Consumption: With its energy-efficient design, the DSC6021CI2A-003W is particularly suitable for battery-powered devices, helping to extend battery life and reduce power costs.
  • Compact Size: The small footprint of the package (2.5mm x 2.0mm) allows for integration into space-constrained designs without compromising on functionality.
  • Wide Operating Temperature Range: This oscillator operates effectively across a broad temperature range, making it versatile for use in diverse environments.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility in various power supply scenarios.

Advantages

The DSC6021CI2A-003W offers a combination of advantages that make it a superior choice for designers looking for a reliable clock source. Its robust MEMS technology provides resistance to shock and vibration, which is critical for industrial and automotive applications. The oscillator's low jitter and high-frequency stability contribute to the overall performance and reliability of the end product, ensuring accurate timing for critical processes.

Applications

Due to its versatile nature, the DSC6021CI2A-003W is suitable for a variety of applications. It can be used in wireless communication devices, portable medical equipment, and smart sensors, among others. Its ease of integration and minimal external component requirements make it a go-to solution for designers aiming to streamline their product development process.

With the DSC6021CI2A-003W, Microchip Technology continues to deliver high-quality, precision components that address the needs of an ever-evolving electronics industry.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess