EN
  • EN
  • DE

DSC6122CI2A-00B1T

Part No DSC6122CI2A-00B1T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz, 24MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343224-DSC6122CI2A-00B1T
Ultra Librarian 3D Model Ultra Librarian DSC6122CI2A-00B1T CAD Model

Description

Microchip Technology DSC6122CI2A-00B1T

The DSC6122CI2A-00B1T is a high-performance, miniature MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide array of electronic applications. This compact and reliable component is a perfect choice for designers looking to optimize their systems for space, power, and durability, without compromising on precision and performance.

With a frequency range of 1 MHz to 150 MHz, the DSC6122 series offers a versatile solution that can be tailored to meet the specific requirements of various applications, including portable electronics, IoT devices, and industrial systems. The DSC6122CI2A-00B1T, in particular, has a default frequency of 25 MHz, making it well-suited for applications that demand a standard clock frequency.

One of the outstanding features of the DSC6122CI2A-00B1T is its ultra-small footprint. The device comes in a 4-pin, 2.5 x 2.0 mm ceramic package, which is ideal for applications where board space is at a premium. Despite its diminutive size, this MEMS oscillator does not sacrifice performance, offering stability and precision that rival traditional quartz-based oscillators.

Power efficiency is another key advantage of the DSC6122CI2A-00B1T. The oscillator operates with a supply voltage ranging from 1.71V to 3.63V, which allows for flexible integration into various power schemes and contributes to extended battery life in portable applications. Additionally, it features an enable/disable function, which helps to reduce power consumption when the oscillator is not in use.

The device also boasts a wide temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions. This robust performance, combined with a low jitter of less than 1 ps RMS, makes the DSC6122CI2A-00B1T an excellent choice for applications that require both precision and resilience.

In summary, the DSC6122CI2A-00B1T from Microchip Technology is a highly versatile and reliable MEMS oscillator that offers a compact solution with excellent performance characteristics. Its combination of small size, power efficiency, and robustness makes it an ideal choice for designers looking to enhance their products with superior timing solutions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess