EN
  • EN
  • DE

DSC6021MI1A-0050T

Part No DSC6021MI1A-0050T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 27MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343388-DSC6021MI1A-0050T
Ultra Librarian 3D Model Ultra Librarian DSC6021MI1A-0050T CAD Model

Description

Microchip Technology DSC6021MI1A-0050T MEMS Oscillator

The DSC6021MI1A-0050T is a precision MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver high-performance timing solutions with exceptional reliability and energy efficiency. This product is part of Microchip's extensive line of silicon-based MEMS oscillators that provide a compelling alternative to traditional quartz crystal oscillators.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 5.0 MHz, which is suitable for a wide range of applications that require a stable time base.
  • Supply Voltage: It has a supply voltage range of 1.71V to 3.63V, making it versatile for use in various electronic devices, from battery-powered applications to industrial electronics.
  • Low Power Consumption: With its low power consumption, this oscillator is an ideal choice for portable and energy-sensitive applications, ensuring longer battery life and reduced power costs.
  • Stability: The DSC6021MI1A-0050T offers excellent frequency stability, which is critical for applications that require precise timing, such as wireless communications and networking.
  • Form Factor: The compact 4-SMD, no lead package measures just 2.5 mm x 2.0 mm, making it a perfect fit for space-constrained applications.
  • Operating Temperature: This oscillator can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Output Type: It provides a CMOS output, known for its compatibility with most digital circuits, thereby simplifying integration into system designs.

Applications:

The DSC6021MI1A-0050T is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Mobile devices
  • Industrial control systems
  • Healthcare and medical equipment
  • Automotive electronics
  • Networking and telecommunications equipment

In conclusion, the DSC6021MI1A-0050T from Microchip Technology is a highly reliable and efficient solution for providing accurate timing across a diverse range of electronic applications. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess