EN
  • EN
  • DE

DSC6023HE3B-015CT

Part No DSC6023HE3B-015CT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTTA LOW POWET LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 31.9976MHz, 32.0024MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6023
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343200-DSC6023HE3B-015CT
Ultra Librarian 3D Model Ultra Librarian DSC6023HE3B-015CT CAD Model

Description

Microchip Technology's DSC6023HE3B-015CT: A Compact and Energy-Efficient Oscillator

Microchip Technology's DSC6023HE3B-015CT is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed to provide exceptional stability and precision in a wide range of electronic applications. This miniature, low-power component is particularly suitable for portable and battery-powered devices where space is at a premium and energy efficiency is paramount.

Key Features:

  • Frequency Range: The DSC6023HE3B-015CT operates at a fixed frequency of 1.5 MHz, providing a stable timing solution for various applications such as microcontrollers, digital ICs, and communication modules.
  • Package Type: Encased in a compact 4-SMD, no lead package, this oscillator minimizes the footprint on the circuit board, allowing for more efficient use of space in densely packed electronics.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, making it compatible with a broad range of contemporary digital systems.
  • Low Power Consumption: With its low power consumption, the DSC6023HE3B-015CT is an excellent choice for extending the battery life of portable devices.
  • Temperature Stability: The device is characterized by excellent temperature stability, ensuring reliable operation across a wide temperature range, typically from -40°C to +85°C.
  • RoHS Compliant: Adherence to RoHS standards confirms that the oscillator is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the DSC6023HE3B-015CT makes it a perfect fit for a broad spectrum of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smartphones and tablets
  • Industrial controls and automation
  • Medical monitoring equipment
  • Automotive systems

Microchip Technology's commitment to quality and performance is evident in the DSC6023HE3B-015CT oscillator. It offers designers a robust and reliable timing solution that combines space-saving design with the energy efficiency needed for today's innovative electronics.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess