EN
  • EN
  • DE

DSC6083CI1A-032K768

Part No DSC6083CI1A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343840-DSC6083CI1A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-032K768 CAD Model

Description

Microchip Technology DSC6083CI1A-032K768 MEMS Oscillator

The DSC6083CI1A-032K768 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator developed by Microchip Technology, designed to deliver exceptional timing precision and stability for a wide range of electronic applications. This compact and energy-efficient component is an ideal choice for designers looking to improve the performance and reliability of their products, from consumer electronics to industrial systems.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications and other low-frequency timing requirements.
  • Supply Voltage: It supports a supply voltage range of 1.5V to 3.3V, making it versatile for various circuit designs and ensuring compatibility with a wide array of devices.
  • Stability: The DSC6083CI1A-032K768 offers excellent frequency stability, which is crucial for applications that demand consistent and reliable timekeeping.
  • Form Factor: Housed in a compact 4-SMD, No Lead package, this oscillator is designed for space-constrained applications, allowing for greater design flexibility and miniaturization of the end product.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for applications that may be subjected to harsh environmental conditions.
  • Low Power Consumption: As a MEMS-based device, it consumes significantly less power compared to traditional crystal oscillators, contributing to the energy efficiency of the overall system.

Applications:

The DSC6083CI1A-032K768 is a versatile component that can be used in a variety of applications, including:

  • Real-time clocks in consumer electronics such as wearable devices, smartphones, and smart home appliances
  • Industrial and automotive systems where precise timing is critical
  • Portable medical devices requiring low power consumption and high accuracy
  • IoT devices where long battery life and reliable connectivity are essential

With its robust design and high precision, the DSC6083CI1A-032K768 from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess