EN
  • EN
  • DE

DSC6083MI2A-250K000T

Part No DSC6083MI2A-250K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 250.0000KHZ CMOS SMD / 250 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 250 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343844-DSC6083MI2A-250K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083MI2A-250K000T CAD Model

Description

The DSC6083MI2A-250K000T is a high-performance, ultra-low-power MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision device is designed to be a reliable and compact alternative to traditional quartz crystal oscillators, offering enhanced stability and robustness for a variety of electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a stable frequency of 250 kHz, making it suitable for a wide range of timing-sensitive applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps to minimize power consumption in battery-powered devices.
  • Output Type: The DSC6083MI2A-250K000T features a CMOS output, providing a square wave signal that is compatible with most digital circuits.
  • Package: Housed in an ultra-compact 4-pin SMD package (1.6 mm x 1.2 mm), the device is ideal for space-constrained applications.
  • Stability: The oscillator offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Power Consumption: With its low power consumption, this MEMS oscillator is particularly well-suited for portable and wearable technology, as well as for wireless communication systems.

Applications

The DSC6083MI2A-250K000T is versatile and can be used in a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable electronics
  • Health and fitness trackers
  • Smart home automation
  • Industrial control systems
  • Portable medical devices

Reliability

Microchip Technology's commitment to quality ensures that the DSC6083MI2A-250K000T oscillator is a highly reliable component for any timing-critical application. Its robust design is resistant to mechanical shock and vibration, and it operates over an industrial temperature range, making it a solid choice for challenging environmental conditions.

Environmental Compliance

The oscillator is RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic equipment. This compliance ensures that the product is suitable for use in a variety of markets worldwide, including the European Union.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess