EN
  • EN
  • DE

DSC6111CE1A-027.2250

Part No DSC6111CE1A-027.2250
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.2250MHZ CMOS SMD / 27.225 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27.225 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343280-DSC6111CE1A-027.2250
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-027.2250 CAD Model

Description

Product Overview

The DSC6111CE1A-027.2250 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional frequency stability and reliability for a wide range of applications. This precision oscillator is part of Microchip's extensive lineup of timing solutions that cater to the needs of modern electronics where space constraints and power efficiency are critical considerations.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.2250 MHz, which is ideal for applications requiring a stable clock source at this specific frequency band.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, allowing for flexible integration into various circuit designs without the need for additional voltage regulation.
  • Low Power Consumption: The DSC6111CE1A-027.2250 is designed for energy-efficient operation, making it suitable for battery-powered and portable devices where power conservation is paramount.
  • Package: This oscillator is offered in a compact 4-SMD, no lead package, ensuring minimal footprint on the PCB and ease of incorporation into space-constrained designs.
  • Stability: It provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions including temperature variations.
  • Output Type: The device features a CMOS output, delivering a square wave signal that can be easily interfaced with a variety of digital circuits.

Applications

The DSC6111CE1A-027.2250 is suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Portable medical equipment
  • Wireless communication systems

Product Quality and Support

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111CE1A-027.2250 is no exception. Customers can expect consistent performance and longevity, backed by Microchip's comprehensive technical support and documentation. This MEMS oscillator is an excellent choice for designers looking for a dependable and precise timing solution that meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess