EN
  • EN
  • DE

DSC6111HL1B-010.0000T

Part No DSC6111HL1B-010.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 10 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343032-DSC6111HL1B-010.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HL1B-010.0000T CAD Model

Description

Product Overview: DSC6111HL1B-010.0000T

The DSC6111HL1B-010.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-precision, low-power oscillator is specifically engineered to meet the demands of modern electronic applications where reliability, stability, and compactness are of paramount importance.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 10.0000 MHz, providing a stable clock output suitable for a variety of digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it compatible with low-voltage electronics and helping to reduce overall power consumption.
  • Low Power Consumption: The DSC6111HL1B-010.0000T is optimized for power-sensitive applications, ensuring minimal impact on battery life in portable devices.
  • Package Type: This component comes in a compact 4-SMD, no lead package, which allows for efficient use of PCB space and is suitable for high-density mounting.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range, which is critical for industrial and automotive applications.
  • Output Type: The device provides a CMOS output, known for its high noise immunity and compatibility with a broad range of digital circuits.

Applications

The DSC6111HL1B-010.0000T is ideal for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Industrial controls and automation
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Wearable technology

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC6111HL1B-010.0000T MEMS oscillator is no exception, offering superior performance and durability that engineers and designers can trust for their critical applications.

In summary, the DSC6111HL1B-010.0000T from Microchip Technology is a high-performance, low-power MEMS oscillator that offers precision timing solutions for a wide range of electronic applications. Its compact size, robust temperature stability, and energy efficiency make it a top choice for designers looking to optimize their products for both performance and power consumption.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess