EN
  • EN
  • DE

DSC6111JE2A-045.1584

Part No DSC6111JE2A-045.1584
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 45.1584MHZ CMOS SMD / 45.1584 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 45.1584 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343399-DSC6111JE2A-045.1584
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2A-045.1584 CAD Model

Description

Product Overview: DSC6111JE2A-045.1584 by Microchip Technology

The DSC6111JE2A-045.1584 is a high-precision MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of silicon timing devices that offer a reliable and cost-effective solution for virtually any electronic system.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 45.1584 MHz, making it suitable for applications that require precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, catering to a wide range of power requirements.
  • Stability: The device offers excellent frequency stability, ensuring minimal frequency deviation over temperature and voltage changes.
  • Size: The compact 6-pin SMD package measures just 2.5 x 2.0 mm, making it an ideal choice for space-constrained applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications

The versatility of the DSC6111JE2A-045.1584 makes it an excellent choice for a wide array of applications, including:

  • IoT devices
  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • Wireless communication devices
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111JE2A-045.1584 is no exception. It is built to meet the stringent requirements of modern electronic systems, ensuring long-term stability and performance. The product is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Technical Support and Resources

Customers can access comprehensive technical support for the DSC6111JE2A-045.1584 through Microchip's online resources. This includes detailed datasheets, application notes, and design tools to assist in the integration of the oscillator into various systems.

For designers and engineers looking for a reliable, high-performance timing solution, the DSC6111JE2A-045.1584 from Microchip Technology is an excellent choice that combines precision, miniaturization, and robustness to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess