EN
  • EN
  • DE

DSC6111JI1B-024.0000

Part No DSC6111JI1B-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 50PPM 2.5X2.0MM / 24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343690-DSC6111JI1B-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI1B-024.0000 CAD Model

Description

Product Overview

The DSC6111JI1B-024.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, designed to provide a stable and reliable clock source for a wide range of electronic applications. This precision device offers a compact solution for systems requiring an accurate time base or clock signal with a fixed frequency of 24.0000 MHz.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 24.0000 MHz, making it suitable for applications that demand a high degree of precision.
  • Package: It comes in an industry-standard 4-SMD, no lead package, ensuring compatibility with most PCB designs and easy integration into a variety of electronic systems.
  • Supply Voltage: The DSC6111JI1B-024.0000 is designed to operate at a nominal supply voltage of 1.8V, providing an energy-efficient solution for portable and battery-powered devices.
  • Stability: This oscillator boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits and ensures a clean, stable signal for downstream components.

Applications

The DSC6111JI1B-024.0000 is versatile and can be used in a multitude of electronic devices, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Networking equipment like routers and switches
  • Wireless communication systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JI1B-024.0000 is no exception. It is built to meet stringent quality standards, ensuring reliable operation over its intended lifespan. Users can trust this oscillator to deliver consistent performance and maintain the integrity of their electronic systems.

Overall, the DSC6111JI1B-024.0000 is a testament to Microchip Technology's expertise in providing advanced timing solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess