EN
  • EN
  • DE

DSC6111MA1B-033.0000T

Part No DSC6111MA1B-033.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 50 / 33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343457-DSC6111MA1B-033.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111MA1B-033.0000T CAD Model

Description

Microchip Technology DSC6111MA1B-033.0000T MEMS Oscillator

The DSC6111MA1B-033.0000T is a high-performance, precision MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. Designed to meet the demand for reliable and stable clock sources, this component is an ideal solution for a wide range of electronic applications.

This MEMS oscillator comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications. With a nominal frequency of 33.0000 MHz, it provides the precision and stability required for high-speed digital systems. The DSC6111 series boasts a low-power consumption profile, which is critical for battery-powered devices, ensuring longer operational periods between charges.

The device operates over a wide temperature range, from -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions. This temperature resilience makes the DSC6111MA1B-033.0000T suitable for industrial, automotive, and outdoor applications where temperature variations are commonplace.

Key features of the DSC6111MA1B-033.0000T include:

  • Frequency: 33.0000 MHz
  • Package / Case: 4-SMD, No Lead
  • Supply Voltage: 1.8 V ~ 3.3 V
  • Output Type: CMOS
  • Frequency Stability: ±25ppm
  • Operating Temperature: -40°C ~ +85°C
  • Current - Supply (Max): 2.5mA
  • Mounting Type: Surface Mount

The device also features outstanding frequency stability, which is essential for maintaining system timing accuracy over time and under varying conditions. Additionally, the DSC6111MA1B-033.0000T offers excellent phase noise performance, which is crucial for applications requiring high signal integrity, such as wireless communications, networking, and data transfer systems.

Whether you're designing consumer electronics, IoT devices, or sophisticated communication systems, the DSC6111MA1B-033.0000T provides a reliable and efficient timing solution that can help you achieve the performance and longevity required for your products.

Overall, the DSC6111MA1B-033.0000T from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality timing solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess