EN
  • EN
  • DE

DSC6111ME1B-012.0000

Part No DSC6111ME1B-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 12 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342943-DSC6111ME1B-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111ME1B-012.0000 CAD Model

Description

Microchip Technology's DSC6111ME1B-012.0000 Low-Power MEMS Oscillator

Introducing the DSC6111ME1B-012.0000, a cutting-edge, silicon-based MEMS oscillator from the renowned Microchip Technology. This highly reliable and precise timing solution is designed to meet the rigorous demands of modern electronic applications. With its compact footprint and low-power consumption, it is an ideal choice for designers looking to optimize their system performance while maintaining energy efficiency.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 12.0000 MHz, providing a consistent clock output for various applications.
  • Supply Voltage: It functions within a supply voltage range of 1.71V to 3.63V, accommodating a wide array of devices and power scenarios.
  • Low Power Consumption: The DSC6111 series is designed for power-sensitive applications, ensuring minimal energy usage without sacrificing performance.
  • Stability: Offers excellent frequency stability, making it a reliable choice for applications where precision is paramount.
  • Packaging: Comes in a 4-SMD, no lead package, which not only saves space but also allows for reflow soldering, simplifying the assembly process.
  • Temperature Range: This oscillator can operate within an industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.
  • Rapid Startup: It features a fast start-up time, quickly providing a stable clock signal upon power-up, which is crucial for systems that require immediate response.

Applications

The DSC6111ME1B-012.0000 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Healthcare monitoring systems
  • Industrial controls and automation
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the DSC6111ME1B-012.0000 oscillator is not just a component but a dependable part of your design. Its robust performance coupled with low power consumption makes it an excellent choice for engineers looking to enhance their products with a reliable timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess