EN
  • EN
  • DE

DSC6121CI2A-00ERT

Part No DSC6121CI2A-00ERT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 40MHz, 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343918-DSC6121CI2A-00ERT
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-00ERT CAD Model

Description

The DSC6121CI2A-00ERT is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional frequency stability and reliability for a wide range of applications. This precision oscillator is a part of Microchip's DSC6000 series, which is known for providing excellent solutions for replacing traditional quartz crystal oscillators.

Key Features

  • Frequency Range: The device offers a stable frequency range, making it suitable for various applications that require precise timing.
  • Low Power Consumption: It is designed for energy-sensitive applications, ensuring minimal power usage without compromising performance.
  • Compact Footprint: With its small size, the DSC6121CI2A-00ERT is ideal for space-constrained applications.
  • High Stability: The oscillator maintains high frequency stability, which is essential for applications where timing accuracy is critical.
  • Wide Temperature Range: It operates reliably across a broad temperature range, making it suitable for use in harsh environmental conditions.

Applications

The DSC6121CI2A-00ERT is versatile and can be used in various applications, including but not limited to:

  • Wireless communication devices
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6121CI2A-00ERT is no exception. The device is rigorously tested to ensure it meets high standards of reliability and performance. This MEMS oscillator is designed to provide long-term stability and is an excellent choice for designers looking for a dependable timing solution.

Environmental Compliance

The DSC6121CI2A-00ERT is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with a commitment to environmental responsibility and is free from many harmful substances commonly used in electronic components.

Overall, the DSC6121CI2A-00ERT from Microchip Technology is a robust, reliable, and precise oscillator that offers a compelling alternative to traditional quartz crystal oscillators, especially in applications where space, power, and performance are critical considerations.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess