EN
  • EN
  • DE

DSC612NI3A-01KV

Part No DSC612NI3A-01KV
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 470kHz
Frequency - Output 2 485kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344394-DSC612NI3A-01KV
Ultra Librarian 3D Model Ultra Librarian DSC612NI3A-01KV CAD Model

Description

Microchip Technology's DSC612NI3A-01KV: A Versatile Low-Power Clock Generator

The DSC612NI3A-01KV from Microchip Technology is a sophisticated, low-power clock generator designed to meet the demanding requirements of modern electronic systems. This compact device offers a versatile solution for generating multiple output frequencies, making it an ideal choice for a wide range of applications, including consumer electronics, IoT devices, and industrial control systems.

Key Features:

  • Multiple Outputs: The DSC612NI3A-01KV provides two low-power single-ended clock outputs, which can be independently configured to deliver different frequencies. This flexibility allows designers to use a single clock generator for multiple subsystems, streamlining the design process and saving board space.
  • Wide Frequency Range: With an output frequency range of 2.3kHz to 100MHz, the device caters to a broad spectrum of applications. This expansive range ensures compatibility with various microcontrollers, DSPs, and other digital ICs requiring precise clock signals.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC612NI3A-01KV operates with a minimal current draw, making it suitable for battery-powered and energy-sensitive applications.
  • No External Components Required: The device's integrated PLLs eliminate the need for external components such as loop filters or external dividers, further simplifying design and reducing total system cost.
  • Easy Configuration: Users can program the output frequencies using an I2C interface, allowing for easy customization and adjustments without the need for external programming devices.
  • Robust Temperature Performance: The clock generator operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Small Package Size: Housed in a compact 6-pin DFN package, the DSC612NI3A-01KV saves valuable board space, which is crucial for modern high-density electronic designs.

The DSC612NI3A-01KV is a testament to Microchip Technology's commitment to providing innovative, high-performance clock generation solutions. Its low power consumption, flexibility, and ease of use make it an excellent choice for designers looking to optimize their system performance while maintaining stringent power and space constraints.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess