EN
  • EN
  • DE

DSC612PL3A-012Y

Part No DSC612PL3A-012Y
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GEN 25M 0.03 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 32.768kHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343292-DSC612PL3A-012Y
Ultra Librarian 3D Model Ultra Librarian DSC612PL3A-012Y CAD Model

Description

Product Overview: DSC612PL3A-012Y by Microchip Technology

The DSC612PL3A-012Y is a high-performance, low-power clock generator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's comprehensive portfolio of timing and clock solutions, engineered to meet the demanding requirements of various applications across multiple industries.

Key Features

  • Multiple Output Frequencies: The DSC612PL3A-012Y offers a flexible frequency synthesis capability, making it suitable for a wide range of applications. It can generate up to four different output frequencies simultaneously, reducing the need for multiple oscillators on a single board.
  • Low Power Consumption: Designed with energy efficiency in mind, this clock generator operates with low power consumption, making it ideal for battery-powered and portable devices where power management is critical.
  • High Stability: The device provides high stability and low jitter performance, ensuring reliable operation and precise timing for sensitive applications such as high-speed data communications, industrial control systems, and consumer electronics.
  • Configurable Outputs: It features configurable outputs that can be programmed to specific needs, allowing designers to optimize the clocking architecture for their particular system requirements.
  • Small Form Factor: The DSC612PL3A-012Y comes in a compact package, making it suitable for space-constrained applications without compromising functionality or performance.

Applications

The versatility of the DSC612PL3A-012Y enables its use in various applications, including:

  • Consumer electronics such as wearables, smart home devices, and gaming consoles
  • Industrial automation and control systems
  • Telecommunications equipment and networking devices
  • Internet of Things (IoT) devices and gateways
  • Automotive electronics and infotainment systems

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSC612PL3A-012Y is built to offer robust performance even in challenging environmental conditions, ensuring long-term reliability for systems that cannot afford downtime or performance degradation.

For designers looking for a versatile, efficient, and reliable clock generation solution, the DSC612PL3A-012Y from Microchip Technology is an excellent choice that can adapt to the unique timing requirements of a broad array of applications.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess