EN
  • EN
  • DE

DSC612RA3A-014S

Part No DSC612RA3A-014S
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344326-DSC612RA3A-014S
Ultra Librarian 3D Model Ultra Librarian DSC612RA3A-014S CAD Model

Description

The DSC612RA3A-014S is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance product is designed to offer both stability and versatility, making it an ideal choice for a wide range of applications, including industrial, automotive, consumer electronics, and telecommunications.

Key Features

  • Frequency Range: The DSC612RA3A-014S offers a broad frequency range that is suitable for various applications, ensuring compatibility and flexibility in use.
  • Low Power Consumption: This device is engineered for efficiency, with low power consumption that makes it suitable for battery-powered devices and applications where power efficiency is critical.
  • High Stability: The oscillator provides high stability under varying environmental conditions, which is crucial for maintaining performance and reliability over time.
  • Compact Size: The compact package size of the DSC612RA3A-014S allows for easy integration into space-constrained designs without compromising on functionality.
  • Robustness: The MEMS technology used in this oscillator ensures robustness and resistance to shock and vibration, making it well-suited for use in harsh environments.

Applications

The versatility of the DSC612RA3A-014S MEMS oscillator makes it an excellent choice for a variety of applications. Its precision and reliability are particularly beneficial in industrial control systems, automotive electronics, and communication infrastructure. Additionally, its small form factor and low power requirements make it a perfect fit for portable consumer electronics, such as wearables and IoT devices.

Technical Specifications

Parameter Value Output Type CMOS Frequency Stability ±25ppm Operating Temperature -40°C to +85°C Supply Voltage 1.71V to 3.63V Package / Case 6-SMD, No Lead

In summary, the DSC612RA3A-014S from Microchip Technology is a highly reliable and efficient solution for designers looking to incorporate a stable timekeeping component into their electronic systems. Its robustness and adaptability make it an excellent choice for a broad array of applications where performance and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess