EN
  • EN
  • DE

DSC613PA2A-018WT

Part No DSC613PA2A-018WT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344241-DSC613PA2A-018WT
Ultra Librarian 3D Model Ultra Librarian DSC613PA2A-018WT CAD Model

Description

Introducing the DSC613PA2A-018WT from Microchip Technology

Microchip Technology's DSC613PA2A-018WT is a cutting-edge, low-power, programmable MEMS clock generator designed to meet the stringent demands of modern electronic systems. This versatile device is ideal for applications that require a compact, reliable, and efficient timing solution.

Key Features:

  • Multiple Outputs: The DSC613PA2A-018WT features three programmable clock outputs, which can be configured to different frequencies, allowing for flexibility in design and reducing the need for multiple oscillators.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with minimal power consumption, making it suitable for battery-powered and portable devices.
  • High Stability: It provides excellent frequency stability, ensuring reliable operation under varying environmental conditions and across the voltage and temperature range.
  • Small Footprint: The compact 6-pin DFN package measures just 2.5x2.0 mm, saving valuable board space in space-constrained applications.
  • I2C Programmable: The clock generator is easily programmable via I2C interface, allowing for on-the-fly frequency adjustments and fine-tuning without the need for external components.

Applications:

The DSC613PA2A-018WT is a versatile component that can be used in a wide array of applications, including:

  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Medical monitoring equipment
  • Industrial controls
  • Consumer electronics

Technical Specifications:

  • Supply Voltage: 1.8V ±5%
  • Frequency Range: Programmable
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS

The DSC613PA2A-018WT from Microchip Technology is the ideal solution for designers looking for a programmable, high-performance clock generator that can be adapted to a variety of applications while maintaining a small form factor and high energy efficiency. Its ease of use, combined with the ability to provide multiple clock outputs, makes it a valuable addition to any design requiring a stable and flexible timing solution.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess