EN
  • EN
  • DE

DSC6183CI2A-000K000T

Part No DSC6183CI2A-000K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description TIMEFLASH MEMS OSCILLATOR ULTRA / XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343686-DSC6183CI2A-000K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-000K000T CAD Model

Description

Product Overview: DSC6183CI2A-000K000T by Microchip Technology

The DSC6183CI2A-000K000T is a state-of-the-art MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This high-performance device offers a compact, reliable, and energy-efficient alternative to traditional crystal oscillators.

Key Features

  • Frequency Range: This precision oscillator operates at a stable frequency of 0 kHz, ensuring consistent performance for critical applications.
  • Supply Voltage: It is designed to work within a supply voltage range of 1.71V to 3.63V, catering to various power requirements and enhancing compatibility with different system designs.
  • Output Type: The device features a CMOS output, known for its high noise immunity and low power consumption, making it suitable for digital interfacing.
  • Temperature Stability: With excellent temperature stability, the DSC6183CI2A-000K000T ensures reliable operation over a wide temperature range, maintaining its accuracy in diverse environmental conditions.
  • Package / Case: It comes in a compact 4-SMD, No Lead package, which allows for efficient space utilization on printed circuit boards (PCBs) and is conducive to modern, high-density electronic designs.

Applications

The DSC6183CI2A-000K000T is versatile and can be used in a variety of applications, including but not limited to consumer electronics, IoT devices, industrial control systems, and telecommunications infrastructure. Its robust design makes it an ideal choice for applications that require high precision and long-term reliability.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6183CI2A-000K000T is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance consistency. Users can trust this MEMS oscillator to deliver precise timing solutions in their critical applications.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess