EN
  • EN
  • DE

PAL16R8ACN

Part No PAL16R8ACN
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267696-PAL16R8ACN
Ultra Librarian 3D Model Ultra Librarian PAL16R8ACN CAD Model

Description

The PAL16R8ACN is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. The '16' signifies that it has 16 inputs (or input/output pins), 'R8' indicates a registered output configuration with eight registered outputs, and 'A' represents a specific architectural version. The 'CN' usually specifies the package type, which is typically a plastic DIP (Dual In-line Package) for through-hole mounting.

Applications:

  • Address decoding in memory systems: PAL devices are commonly used to decode memory addresses and generate chip select signals.
  • Peripheral controllers: Implementing custom control logic for interfacing with various peripherals.
  • State machines: Designing sequential logic circuits for control systems or data processing.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Data encryption and decryption: Implementing custom encryption algorithms.

Features:

  • Programmable AND array: Allows users to define custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output signals.
  • Registered outputs: Provides clocked outputs for synchronous operation and improved noise immunity.
  • High speed: Offers fast propagation delays for high-performance applications.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL logic devices.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for custom ASICs.
  • Reduced component count: Integrates multiple logic gates into a single device, reducing board space and complexity.
  • Improved performance: Offers faster propagation delays compared to discrete logic gates.
  • Simplified design: Simplifies the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16R8ACN operates on a 5V power supply and typically comes in a 20-pin DIP package. The propagation delay varies depending on the manufacturer and specific speed grade, but it is generally in the range of 15-25ns. The device has eight registered outputs, meaning each output is connected to a flip-flop, enabling synchronous operation. The specific architecture 'A' distinguishes it from other variants in terms of the number of inputs, outputs, and the distribution of registered and combinatorial outputs. These PAL devices are one-time programmable (OTP), meaning that once the logic is programmed, it cannot be changed. Programming is typically done using a PAL programmer that applies specific voltage and current patterns to the device pins. The plastic package (CN) is a common and cost-effective option for many applications.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess