EN
  • EN
  • DE

PAL16R6ACJ

Part No PAL16R6ACJ
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 267683-PAL16R6ACJ
Ultra Librarian 3D Model Ultra Librarian PAL16R6ACJ CAD Model

Description

The PAL16R6ACJ is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. The '16' indicates that it has 16 inputs (or input/output pins), 'R6' signifies a registered output configuration with six registered outputs, and 'A' represents a specific architectural version. The 'CJ' usually specifies the package type and temperature range, which may be a ceramic DIP (Dual In-line Package) for better thermal performance and a wider operating temperature range.

Applications:

  • Address decoding in memory systems: PAL devices are used to decode memory addresses and generate chip select signals.
  • Peripheral controllers: Used to implement custom control logic for interfacing with peripherals.
  • State machines: Designing sequential logic circuits for control systems or data processing applications.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Data encryption and decryption: Implementing custom encryption algorithms.

Features:

  • Programmable AND array: Allows users to define custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output signals.
  • Registered outputs: Provides clocked outputs for synchronous operation.
  • High speed: Offers fast propagation delays.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL logic devices.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for custom ASICs.
  • Reduced component count: Integrates multiple logic gates into a single device.
  • Improved performance: Offers faster propagation delays compared to discrete logic gates.
  • Simplified design: Simplifies the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16R6ACJ operates on a 5V power supply and typically comes in a 20-pin DIP package. The propagation delay varies depending on the manufacturer and specific part number, but it is generally in the range of 15-25ns. The device has six registered outputs, meaning each output is connected to a flip-flop, enabling synchronous operation. The specific architecture 'A' distinguishes it from other variants in terms of the number of inputs, outputs, and the distribution of registered and combinatorial outputs. These PAL devices are one-time programmable (OTP), meaning that once the logic is programmed, it cannot be changed. The ceramic package (CJ) provides better heat dissipation and is more robust than plastic packages, making it suitable for more demanding environments.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess