EN
  • EN
  • DE

DSC6183HI2A-010K000

Part No DSC6183HI2A-010K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 10 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344042-DSC6183HI2A-010K000
Ultra Librarian 3D Model Ultra Librarian DSC6183HI2A-010K000 CAD Model

Description

Microchip Technology DSC6183HI2A-010K000 Precision MEMS Oscillator

The DSC6183HI2A-010K000 is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide a highly stable and reliable timing solution for a wide range of electronic applications. This precision oscillator is part of Microchip's renowned DSC6000 series, which offers the industry's smallest, lowest power, and most reliable MEMS MHz oscillators.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 10 kHz, making it suitable for applications that require a low-frequency, stable clock source.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, offering flexibility in various power supply environments.
  • Output Type: The DSC6183HI2A-010K000 provides a CMOS output, ensuring compatibility with most digital circuits.
  • Package: Encased in a compact 4-SMD, no lead package, this oscillator is designed for space-constrained applications.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, it is engineered to deliver reliable performance across a wide range of environmental conditions.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and portable devices.

Applications:

The DSC6183HI2A-010K000 MEMS oscillator is versatile and can be used in various applications, including:

  • Industrial controls and automation
  • Wearable electronics
  • Internet of Things (IoT) devices
  • Mobile devices and wireless communications
  • Medical monitoring and portable medical devices

With its small footprint, low power consumption, and high stability, the DSC6183HI2A-010K000 from Microchip Technology is an excellent choice for designers looking to integrate a reliable timing solution into their projects without compromising on space or power efficiency.

For further details, datasheets, and technical support, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess