EN
  • EN
  • DE

DSC6301HI2FB-012.0000

Part No DSC6301HI2FB-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 12 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344204-DSC6301HI2FB-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301HI2FB-012.0000 CAD Model

Description

Microchip Technology's DSC6301HI2FB-012.0000 Crystal Oscillator

The DSC6301HI2FB-012.0000 is a high-performance, precision crystal oscillator module designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and reliable component is engineered to provide a stable and accurate clock signal for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, which is ideal for applications requiring a standard clock input.
  • Package: It comes in a compact, surface-mount package with a footprint of 2.5 x 2.0 mm, making it suitable for space-constrained designs.
  • Supply Voltage: The device supports a supply voltage range of 1.8V to 3.3V, offering flexibility for different power supply requirements and helping to reduce power consumption.
  • Stability: It features excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Output Type: The DSC6301 series provides a CMOS output, which is compatible with most digital integrated circuits, facilitating easy integration into various systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of industrial applications.
  • Low Power Consumption: Designed for energy efficiency, the DSC6301HI2FB-012.0000 is an ideal choice for battery-powered devices and power-sensitive applications.

Applications

The versatility of the DSC6301HI2FB-012.0000 crystal oscillator makes it an excellent choice for various applications, including:

  • Wireless communication systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial controls
  • Medical equipment
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the DSC6301HI2FB-012.0000 oscillator maintains high performance and reliability, aligning with the stringent requirements of modern electronic devices. Its ease of integration, coupled with Microchip's support and resources, makes it a go-to solution for designers looking to enhance their systems with a dependable clock source.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess