EN
  • EN
  • DE

DSC6301JI2AB-002.0000T

Part No DSC6301JI2AB-002.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SPREAD SPECTRUM SMD / 2 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 2 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344342-DSC6301JI2AB-002.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2AB-002.0000T CAD Model

Description

Microchip Technology DSC6301JI2AB-002.0000T MEMS Oscillator

The DSC6301JI2AB-002.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator, meticulously designed and produced by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-precision, low-power oscillator is a testament to Microchip's commitment to providing innovative solutions for a wide range of electronic applications.

With a frequency of 2.0000 MHz, the DSC6301 series oscillator offers a stable and reliable clocking solution that is essential for digital electronics systems. This particular model comes in a compact 4-SMD, no-lead package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it delivers exceptional frequency stability and accuracy.

One of the key features of the DSC6301JI2AB-002.0000T is its low power consumption. This makes it an excellent choice for battery-powered devices, where extending the battery life is crucial. Additionally, the oscillator operates over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

The oscillator is also characterized by its low jitter, which is critical for maintaining the integrity of the signal in high-speed communications and digital signal processing. This low jitter translates to reduced noise in the system, leading to improved overall performance and reliability.

Moreover, the DSC6301JI2AB-002.0000T is designed to be highly resistant to shock and vibration, which is especially important for industrial and automotive applications where the device may be subjected to harsh physical conditions. The robustness of this MEMS oscillator guarantees that it can withstand the rigors of these environments without compromising its function.

In summary, the DSC6301JI2AB-002.0000T from Microchip Technology is a versatile, high-performance MEMS oscillator that offers a blend of compactness, energy efficiency, and durability. Its precise frequency control and low jitter make it an indispensable component for a myriad of electronic devices, ranging from portable consumer electronics to sophisticated industrial systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess